HARTING Inc. of North America Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting 9482626749050

Description
CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes
Description
CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting - 78AC4945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting
78AC4945
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting 78AC4945
CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC4945
Product Name Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details