HARTING Inc. of North America Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Yel; Lan Category Harting 9482626749030

Description
CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Yel; Lan Category Harting - 73AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Yel; Lan Category Harting
73AC8739
Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Yel; Lan Category Harting 73AC8739
CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Yellow RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8739
Product Name Cable Assy, Ix 10P Plug-Plug, 9.8Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details