HARTING Inc. of North America Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Yel; Lan Category Harting 9482626749020

Description
CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Yel; Lan Category Harting - 73AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Yel; Lan Category Harting
73AC8738
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Yel; Lan Category Harting 73AC8738
CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8738
Product Name Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details