HARTING Inc. of North America Cable Assy, Ix 10P Plug-Plug, 4.9Ft, Yel; Lan Category Harting 9482626749015

Description
CABLE ASSY, IX 10P PLUG-PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes
Description
CABLE ASSY, IX 10P PLUG-PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P Plug-Plug, 4.9Ft, Yel; Lan Category Harting - 78AC4942 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 4.9Ft, Yel; Lan Category Harting
78AC4942
Cable Assy, Ix 10P Plug-Plug, 4.9Ft, Yel; Lan Category Harting 78AC4942
CABLE ASSY, IX 10P PLUG-PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - 09482626749015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09482626749015
Cable Assemblies - Modular Cables 09482626749015
CABLE MOD 10P8C PLUG-PLUG 4.92'

CABLE MOD 10P8C PLUG-PLUG 4.92'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 78AC4942 09482626749015
Product Name Cable Assy, Ix 10P Plug-Plug, 4.9Ft, Yel; Lan Category Harting Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 6
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B7A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details