CABLE ASSY, IX 10P PLUG-PLUG, 3.3FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 73AC8737 |
| Product Name | Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Yel; Lan Category Harting |
| Application | LAN / Ethernet |