HARTING Inc. of North America Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting 9482612749050

Description
CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting - 73AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting
73AC8736
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting 73AC8736
CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting - 78AC4939 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting
78AC4939
Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting 78AC4939
CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AC8736 78AC4939
Product Name Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting Cable Assy, Ix 10P-Rj45 Plug, 16.4Ft; Lan Category Harting
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details