HARTING Inc. of North America Cable Assy, Ix 10P-Rj45 Plug, 9.8Ft, Yel; Lan Category Harting 9482612749030

Description
CABLE ASSY, IX 10P-RJ45 PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes
Description
CABLE ASSY, IX 10P-RJ45 PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P-Rj45 Plug, 9.8Ft, Yel; Lan Category Harting - 78AC4938 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 9.8Ft, Yel; Lan Category Harting
78AC4938
Cable Assy, Ix 10P-Rj45 Plug, 9.8Ft, Yel; Lan Category Harting 78AC4938
CABLE ASSY, IX 10P-RJ45 PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC4938
Product Name Cable Assy, Ix 10P-Rj45 Plug, 9.8Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details