HARTING Inc. of North America Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting 9482612749020

Description
CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes
Description
CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting - 78AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting
78AC4937
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting 78AC4937
CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting - 73AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting
73AC8734
Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting 73AC8734
CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 6.6FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 78AC4937 73AC8734
Product Name Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting Cable Assy, Ix 10P-Rj45 Plug, 6.6Ft, Yel; Lan Category Harting
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details