HARTING Inc. of North America Cable Assemblies - Modular Cables 9482612749015

Description
CABLE MOD RJ45 PLUG-PLUG 4.92'
Description
CABLE MOD RJ45 PLUG-PLUG 4.92'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 09482612749015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09482612749015
Cable Assemblies - Modular Cables 09482612749015
CABLE MOD RJ45 PLUG-PLUG 4.92'

CABLE MOD RJ45 PLUG-PLUG 4.92'

Supplier's Site
Enet Cable Assy, Ix 10P-Rj45 Plug, 1.5M; Lan Category Harting - 08AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable Assy, Ix 10P-Rj45 Plug, 1.5M; Lan Category Harting
08AC0837
Enet Cable Assy, Ix 10P-Rj45 Plug, 1.5M; Lan Category Harting 08AC0837
ENET CABLE ASSY, IX 10P-RJ45 PLUG, 1.5M; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Yellow RoHS Compliant: Yes

ENET CABLE ASSY, IX 10P-RJ45 PLUG, 1.5M; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site
Cable Assy, Ix 10P-Rj45 Plug, 4.9Ft, Yel; Lan Category Harting - 78AC4936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 4.9Ft, Yel; Lan Category Harting
78AC4936
Cable Assy, Ix 10P-Rj45 Plug, 4.9Ft, Yel; Lan Category Harting 78AC4936
CABLE ASSY, IX 10P-RJ45 PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 4.9FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09482612749015 08AC0837 78AC4936
Product Name Cable Assemblies - Modular Cables Enet Cable Assy, Ix 10P-Rj45 Plug, 1.5M; Lan Category Harting Cable Assy, Ix 10P-Rj45 Plug, 4.9Ft, Yel; Lan Category Harting
Cable Shielding Shielded
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details