HARTING Inc. of North America Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting 9482612749010

Description
CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Yellow RoHS Compliant: Yes
Description
CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting - 73AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting
73AC8733
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting 73AC8733
CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Yellow RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting - 78AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting
78AC4935
Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting 78AC4935
CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P-RJ45 PLUG, 3.3FT, YEL; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AC8733 78AC4935
Product Name Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting Cable Assy, Ix 10P-Rj45 Plug, 3.3Ft, Yel; Lan Category Harting
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details