HARTING Inc. of North America Cable Assemblies 9476902106041

Description
M12 D-coded Cable Assembly, 6m
Request a Quote
Description
M12 D-coded Cable Assembly, 6m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09476902106041 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09476902106041
Cable Assemblies 09476902106041
M12 D-coded Cable Assembly, 6m

M12 D-coded Cable Assembly, 6m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 09476902106041 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
09476902106041
Cable Assemblies - Circular Cable Assemblies 09476902106041
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09476902106041 09476902106041
Product Name Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details