HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9474747130

Description
RJI cable 4x2xAWG26/7 CAT6A PUR, 11.5m
Request a Quote
Description
RJI cable 4x2xAWG26/7 CAT6A PUR, 11.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09474747130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09474747130
Modular Connectors / Ethernet Connectors 09474747130
RJI cable 4x2xAWG26/7 CAT6A PUR, 11.5m

RJI cable 4x2xAWG26/7 CAT6A PUR, 11.5m

Buy Now
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting - 63AJ8715 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting
63AJ8715
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting 63AJ8715
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6 PUR YELLOW, HALOGEN FREE, 11.5M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6 PUR YELLOW, HALOGEN FREE, 11.5M

Supplier's Site
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting - 24AK0340 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting
24AK0340
Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting 24AK0340
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6 PUR YELLOW, HALOGEN FREE, 11.5M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6 PUR YELLOW, HALOGEN FREE, 11.5M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09474747130 63AJ8715
Product Name Modular Connectors / Ethernet Connectors Rj Industrial Rj45 Dualboot Patch Cable, Cat6 Pur Yellow, Halogen Free, 11.5M Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details