HARTING Inc. of North America Cable Assemblies 9474747110

Description
Cable Assemblies RJI CORD 4X2AWG 26/7 OV
Request a Quote
Description
Cable Assemblies RJI CORD 4X2AWG 26/7 OV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09474747110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09474747110
Cable Assemblies 09474747110
Cable Assemblies RJI CORD 4X2AWG 26/7 OV

Cable Assemblies RJI CORD 4X2AWG 26/7 OV

Buy Now
RJ INDUSTRIAL RJ45 CAT6 PATCH - 09474747110 - Heilind Electronics, Inc.
Wilmington, MA, United States
RJ INDUSTRIAL RJ45 CAT6 PATCH
09474747110
RJ INDUSTRIAL RJ45 CAT6 PATCH 09474747110
RJ INDUSTRIAL RJ45 CAT6 PATCH

RJ INDUSTRIAL RJ45 CAT6 PATCH

Buy Now
Cable Assemblies - Modular Cables - 09474747110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09474747110
Cable Assemblies - Modular Cables 09474747110
CABLE MOD 8P8C PLUG-PLUG 4.92'

CABLE MOD 8P8C PLUG-PLUG 4.92'

Supplier's Site
Enet Cable, Rj45 Plug, Cat6, 4.9Ft, Yel; Lan Category Harting - 86R5565 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Rj45 Plug, Cat6, 4.9Ft, Yel; Lan Category Harting
86R5565
Enet Cable, Rj45 Plug, Cat6, 4.9Ft, Yel; Lan Category Harting 86R5565
ENET CABLE, RJ45 PLUG, CAT6, 4.9FT, YEL; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:Han Series RoHS Compliant: Yes

ENET CABLE, RJ45 PLUG, CAT6, 4.9FT, YEL; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:Han Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09474747110 09474747110 09474747110 86R5565
Product Name Cable Assemblies RJ INDUSTRIAL RJ45 CAT6 PATCH Cable Assemblies - Modular Cables Enet Cable, Rj45 Plug, Cat6, 4.9Ft, Yel; Lan Category Harting
Cable Shielding Shielded
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details