RJI cord 4x2AWG 27/7 overm. Cat6; 0,2m
Cable Assemblies RJI CORD 4X2AWG 26/7 OV
RJ45 OVERMOLDED PATCH CABLE CA
PATCH CABLE, RJ45, CAT6, 200MM, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Jacket Color:Yellow; Product Range:Han Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 0.66'
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09474747101 | 09474747101 | 09474747101 | 45W0482 | 09474747101 |
| Product Name | Cable Assemblies | Cable Assemblies | RJ45 OVERMOLDED PATCH CABLE CA | Patch Cable, Rj45, Cat6, 200Mm, Yellow; Connector Type A Harting | Cable Assemblies - Modular Cables |
| Cable Type | Cat 6 | ||||
| Product Type | Patch | ||||
| Cable Length | 0.6562 ft (2 dm) | 0.6600 ft (2.01 dm) |