HARTING Inc. of North America Cable Assemblies 9474747012

Description
Cable Assemblies RJICORD 4X2AWG 26/7 OVE
Request a Quote
Description
Cable Assemblies RJICORD 4X2AWG 26/7 OVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09474747012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09474747012
Cable Assemblies 09474747012
Cable Assemblies RJICORD 4X2AWG 26/7 OVE

Cable Assemblies RJICORD 4X2AWG 26/7 OVE

Buy Now
Cable Assemblies - Modular Cables - 09474747012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09474747012
Cable Assemblies - Modular Cables 09474747012
CABLE MOD 8P8C PLUG TO PLUG 8.2'

CABLE MOD 8P8C PLUG TO PLUG 8.2'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09474747012 09474747012
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details