HARTING Inc. of North America Cable Assemblies 9474747011

Description
Cable Assemblies RJI CORD 4X2AWG 26/7 OV
Request a Quote Datasheet
Description
Cable Assemblies RJI CORD 4X2AWG 26/7 OV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09474747011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09474747011
Cable Assemblies 09474747011
Cable Assemblies RJI CORD 4X2AWG 26/7 OV

Cable Assemblies RJI CORD 4X2AWG 26/7 OV

Buy Now
Patch Cord, Rj45 Plug-Rj45 Plug, 6.6Ft; Lan Category Harting - 86R5558 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 6.6Ft; Lan Category Harting
86R5558
Patch Cord, Rj45 Plug-Rj45 Plug, 6.6Ft; Lan Category Harting 86R5558
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 6.6FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:RJ Industrial Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 6.6FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:RJ Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 09474747011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09474747011
Cable Assemblies - Modular Cables 09474747011
CABLE MOD 8P8C PLUG-PLUG 6.56'

CABLE MOD 8P8C PLUG-PLUG 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09474747011 86R5558 09474747011
Product Name Cable Assemblies Patch Cord, Rj45 Plug-Rj45 Plug, 6.6Ft; Lan Category Harting Cable Assemblies - Modular Cables
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details