RJ45 overmolded patch cable Cat 5e 1.5 m
Cable Assemblies RJICORD 4X2AWG 26/7 OVE
PATCH CABLE, RJ45 PLUG, CAT5E, 1.5M, YEL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 4.92'
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09474747010 | 09474747010 | 09474747010 | 86R5557 | 09474747010 |
| Product Name | RJ INDUSTRIAL RJ45 CAT5E | Cable Assemblies | Cable Assemblies | Patch Cable, Rj45 Plug, Cat5E, 1.5M, Yel; Lan Category Harting | Cable Assemblies - Modular Cables |
| Application | Computer | LAN / Ethernet | |||
| Cable Type | Cat 5 | Cat 5 | |||
| Product Type | Patch | Patch | |||
| Cable Length | 4.92 ft (15 dm) | 4.92 ft (15 dm) |