Cable Assemblies RJICORD 4X2AWG 26/7 OVE
RJ45 overmolded patch cable Cat 5e 0.3m
PATCH CABLE, RJ45, CAT5E, 300MM, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.81"; Jacket Color:Yellow; Product Range:Han Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 0.98'
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09474747002 | 09474747002 | 09474747002 | 45W0462 | 09474747002 |
| Product Name | RJ INDUSTRIAL RJ45 CAT5E | Cable Assemblies | Cable Assemblies | Patch Cable, Rj45, Cat5E, 300Mm, Yellow; Connector Type A Harting | Cable Assemblies - Modular Cables |
| Application | Computer | ||||
| Cable Type | Cat 5 | ||||
| Product Type | Patch | Patch | |||
| Cable Length | 0.9843 ft (3 dm) | 0.9800 ft (2.99 dm) |