Cable Assemblies RJICORD 4X2AWG 26/7 OVE
RJ45 overmolded patch cable Cat5e 0.2m
PATCH CORD, RJ45 PLUG, CAT5E, 200MM, YEL, LAN CATEGORY:CAT5E, CONNECTOR TYPE A:RJ45 PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH - IMPERIAL:7.9, CABLE LENGTH - METRIC:200MM, JACKET COLOR:YELLOW, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PATCH CORD, RJ45 PLUG, CAT5E, 200MM, YEL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 0.66'
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09474747001 | 09474747001 | 09474747001 | 48573889 | 45W0460 | 09474747001 |
| Product Name | Cable Assemblies | Cable Assemblies | RJ INDUSTRIAL RJ45 CAT5E | Electrical Cable/Wire | Patch Cord, Rj45 Plug, Cat5E, 200Mm, Yel; Lan Category Harting | Cable Assemblies - Modular Cables |
| Product Type | Patch | Patch | ||||
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |||
| Application | Computer | LAN / Ethernet | ||||
| Cable Length | 0.6562 ft (2 dm) | 0.6600 ft (2.01 dm) |