HARTING Inc. of North America Cable Assemblies 9470505025

Description
Cable Assemblies RJI IP20 90DEG 22/7 1.5
Request a Quote
Description
Cable Assemblies RJI IP20 90DEG 22/7 1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09470505025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09470505025
Cable Assemblies 09470505025
Cable Assemblies RJI IP20 90DEG 22/7 1.5

Cable Assemblies RJI IP20 90DEG 22/7 1.5

Buy Now
Cable Assemblies - Modular Cables - 09470505025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09470505025
Cable Assemblies - Modular Cables 09470505025
CABLE MOD 6P4C R/A PLG-PLG 4.92'

CABLE MOD 6P4C R/A PLG-PLG 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09470505025 09470505025
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details