HARTING Inc. of North America Cable Assemblies 9470303034

Description
Cable Assemblies RJI IP20 90DEG 2X270DEG
Request a Quote
Description
Cable Assemblies RJI IP20 90DEG 2X270DEG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09470303034 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09470303034
Cable Assemblies 09470303034
Cable Assemblies RJI IP20 90DEG 2X270DEG

Cable Assemblies RJI IP20 90DEG 2X270DEG

Buy Now
Cable Assemblies - Modular Cables - 09470303034 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09470303034
Cable Assemblies - Modular Cables 09470303034
CABLE MOD 8P4C RA PLG-PLG 32.81'

CABLE MOD 8P4C RA PLG-PLG 32.81'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09470303034 09470303034
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details