HARTING Inc. of North America Cable Assemblies 9470300047

Description
Cable Assemblies RJI CBL1XIP20 270DEG 22
Request a Quote
Description
Cable Assemblies RJI CBL1XIP20 270DEG 22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09470300047 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09470300047
Cable Assemblies 09470300047
Cable Assemblies RJI CBL1XIP20 270DEG 22

Cable Assemblies RJI CBL1XIP20 270DEG 22

Buy Now
Cable Assemblies - Modular Cables - 09470300047 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09470300047
Cable Assemblies - Modular Cables 09470300047
CABLE MOD 8P4C PLUG-CABLE 4.92'

CABLE MOD 8P4C PLUG-CABLE 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09470300047 09470300047
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G5-ES-5-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q924-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers