HARTING Inc. of North America Cable Assemblies 9470300045

Description
Cable Assemblies RJI CBL1XIP20 270DEG 22
Request a Quote
Description
Cable Assemblies RJI CBL1XIP20 270DEG 22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09470300045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09470300045
Cable Assemblies 09470300045
Cable Assemblies RJI CBL1XIP20 270DEG 22

Cable Assemblies RJI CBL1XIP20 270DEG 22

Buy Now
Cable Assemblies - Modular Cables - 09470300045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09470300045
Cable Assemblies - Modular Cables 09470300045
CABLE MOD 8P4C PLUG-CABLE 1.64'

CABLE MOD 8P4C PLUG-CABLE 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09470300045 09470300045
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details