POWER CONN, RCPT, 4POS, 2ROW, PANEL; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC1663 |
| Product Name | Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting |
| Termination | Crimp |