HARTING Inc. of North America Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting 9462454021

Description
POWER CONN, RCPT, 4POS, 2ROW, PANEL; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Panel Mount; Contact Termination Type:Clamp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 4POS, 2ROW, PANEL; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Panel Mount; Contact Termination Type:Clamp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting - 51AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting
51AC1662
Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting 51AC1662
POWER CONN, RCPT, 4POS, 2ROW, PANEL; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Panel Mount; Contact Termination Type:Clamp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 4POS, 2ROW, PANEL; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Panel Mount; Contact Termination Type:Clamp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1662
Product Name Power Conn, Rcpt, 4Pos, 2Row, Panel; No. Of Contacts Harting
Termination Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details