POWER CONN, HDR, 4POS, 2ROW, CABLE; No. of Contacts:4Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 62M1688 |
| Product Name | Power Conn, Hdr, 4Pos, 2Row, Cable; No. Of Contacts Harting |
| Gender | Male / Plug |