HARTING Inc. of North America Rect Housing, Push-Pull, Cable; Product Range Harting 9461453421

Description
RECT HOUSING, PUSH-PULL, CABLE; Product Range:PushPull Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECT HOUSING, PUSH-PULL, CABLE; Product Range:PushPull Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Housing, Push-Pull, Cable; Product Range Harting - 51AC1657 - Newark, An Avnet Company
Chicago, IL, United States
Rect Housing, Push-Pull, Cable; Product Range Harting
51AC1657
Rect Housing, Push-Pull, Cable; Product Range Harting 51AC1657
RECT HOUSING, PUSH-PULL, CABLE; Product Range:PushPull Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECT HOUSING, PUSH-PULL, CABLE; Product Range:PushPull Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1657
Product Name Rect Housing, Push-Pull, Cable; Product Range Harting
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details