HARTING Inc. of North America Cable Assemblies 9459711151

Description
Cable Assemblies RJ45 8P ML BLK CBL 10M
Request a Quote
Description
Cable Assemblies RJ45 8P ML BLK CBL 10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711151 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711151
Cable Assemblies 09459711151
Cable Assemblies RJ45 8P ML BLK CBL 10M

Cable Assemblies RJ45 8P ML BLK CBL 10M

Buy Now
Cable Assemblies - Modular Cables - 09459711151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711151
Cable Assemblies - Modular Cables 09459711151
RJ45 CAT5 8P MA BK CABLE 10M

RJ45 CAT5 8P MA BK CABLE 10M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09459711151 09459711151
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details