HARTING Inc. of North America Cable Assemblies 9459711145

Description
RJ45 CAT5 8P MA BK CABLE, 5M(CROSSOVER)
Request a Quote
Description
RJ45 CAT5 8P MA BK CABLE, 5M(CROSSOVER)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711145 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711145
Cable Assemblies 09459711145
RJ45 CAT5 8P MA BK CABLE, 5M(CROSSOVER)

RJ45 CAT5 8P MA BK CABLE, 5M(CROSSOVER)

Buy Now
Cable Assemblies - Modular Cables - 09459711145 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711145
Cable Assemblies - Modular Cables 09459711145
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09459711145 09459711145
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details