RJ45 CAT5 8P MA DE BK CABLE ASSY, 5M
Cable Assemblies CAT5 IP20 PATCH CABL BL
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:
PATCH CORD, CAT 5E, RJ45, 5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 16.4'
| Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09459711126 | 09459711126 | 70104026 | 62M1680 | 09459711126 |
| Product Name | Cable Assemblies | Cable Assemblies | System Cable CAT5 black PUR length 5.0 meters | Patch Cord, Cat 5E, Rj45, 5M, Black; Lan Category Harting | Cable Assemblies - Modular Cables |
| Cable Type | Cat 5 | Cat 5 | Cat 5 | ||
| Product Type | Patch | Patch | |||
| Application | Instrumentation and Control | LAN / Ethernet | |||
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |