HARTING Inc. of North America Cable Assemblies 9459711124

Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote
Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711124 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711124
Cable Assemblies 09459711124
Cable Assemblies CAT5 IP20 PATCH CABL BL

Cable Assemblies CAT5 IP20 PATCH CABL BL

Buy Now
Cable Assemblies - Modular Cables - 09459711124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711124
Cable Assemblies - Modular Cables 09459711124
CABLE MOD 8P8C PLUG-PLUG 9.84'

CABLE MOD 8P8C PLUG-PLUG 9.84'

Supplier's Site
Patch Cord, Cat 5E, Rj45, 3M, Black; Lan Category Harting - 60M3280 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, Rj45, 3M, Black; Lan Category Harting
60M3280
Patch Cord, Cat 5E, Rj45, 3M, Black; Lan Category Harting 60M3280
PATCH CORD, CAT 5E, RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
System Cable CAT5 black PUR length 3.0 meters - 70104025 - Allied Electronics, Inc.
Fort Worth, TX, USA
System Cable CAT5 black PUR length 3.0 meters
70104025
System Cable CAT5 black PUR length 3.0 meters 70104025
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features: 2 × Shielded Connector, RJ45 Over-Molded Connector with Protection Booth Halogen Free Shielded Twisted Pair Cable, AWG 26/7, PUR 1:1 Cabling Option of Green and Black Cable

These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:

  • 2 × Shielded Connector, RJ45
  • Over-Molded Connector with Protection Booth
  • Halogen Free
  • Shielded Twisted Pair Cable, AWG 26/7, PUR
  • 1:1 Cabling
  • Option of Green and Black Cable
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09459711124 09459711124 60M3280 70104025
Product Name Cable Assemblies Cable Assemblies - Modular Cables Patch Cord, Cat 5E, Rj45, 3M, Black; Lan Category Harting System Cable CAT5 black PUR length 3.0 meters
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Cable Shielding Shielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details