HARTING Inc. of North America Cable Assemblies 9459711123

Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote
Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711123 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711123
Cable Assemblies 09459711123
Cable Assemblies CAT5 IP20 PATCH CABL BL

Cable Assemblies CAT5 IP20 PATCH CABL BL

Buy Now
Cable Assemblies - 09459711123 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711123
Cable Assemblies 09459711123
RJ45 CAT5 8P MA DE BK CABLE ASSY, 2M

RJ45 CAT5 8P MA DE BK CABLE ASSY, 2M

Buy Now
Cable Assemblies - Modular Cables - 09459711123 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711123
Cable Assemblies - Modular Cables 09459711123
CABLE MOD 8P8C PLUG-PLUG 6.56'

CABLE MOD 8P8C PLUG-PLUG 6.56'

Supplier's Site
System Cable CAT5 black PUR length 2.0 meters - 70104024 - Allied Electronics, Inc.
Fort Worth, TX, USA
System Cable CAT5 black PUR length 2.0 meters
70104024
System Cable CAT5 black PUR length 2.0 meters 70104024
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features: 2 × Shielded Connector, RJ45 Over-Molded Connector with Protection Booth Halogen Free Shielded Twisted Pair Cable, AWG 26/7, PUR 1:1 Cabling Option of Green and Black Cable

These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:

  • 2 × Shielded Connector, RJ45
  • Over-Molded Connector with Protection Booth
  • Halogen Free
  • Shielded Twisted Pair Cable, AWG 26/7, PUR
  • 1:1 Cabling
  • Option of Green and Black Cable
Supplier's Site
Patch Cord, Cat 5E, Rj45, 2M, Black; Lan Category Harting - 60M3279 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, Rj45, 2M, Black; Lan Category Harting
60M3279
Patch Cord, Cat 5E, Rj45, 2M, Black; Lan Category Harting 60M3279
PATCH CORD, CAT 5E, RJ45, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, RJ45, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09459711123 09459711123 09459711123 70104024 60M3279
Product Name Cable Assemblies Cable Assemblies Cable Assemblies - Modular Cables System Cable CAT5 black PUR length 2.0 meters Patch Cord, Cat 5E, Rj45, 2M, Black; Lan Category Harting
Product Type Patch Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Shielding Shielded
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details