HARTING Inc. of North America Cable Assemblies 9459711102

Description
Cable Assemblies CAT5 IP20 PATCH CABL GR
Request a Quote
Description
Cable Assemblies CAT5 IP20 PATCH CABL GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711102
Cable Assemblies 09459711102
Cable Assemblies CAT5 IP20 PATCH CABL GR

Cable Assemblies CAT5 IP20 PATCH CABL GR

Buy Now
Cable Assemblies - Modular Cables - 09459711102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711102
Cable Assemblies - Modular Cables 09459711102
CABLE MOD 8P8C PLUG-PLUG 3.28'

CABLE MOD 8P8C PLUG-PLUG 3.28'

Supplier's Site
Patch Cord, Cat 5E, Rj45, 1M, Green; Lan Category Harting - 62M1666 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, Rj45, 1M, Green; Lan Category Harting
62M1666
Patch Cord, Cat 5E, Rj45, 1M, Green; Lan Category Harting 62M1666
PATCH CORD, CAT 5E, RJ45, 1M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, RJ45, 1M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site
System Cable CAT5 green PUR length 1.0 meters - 70104018 - Allied Electronics, Inc.
Fort Worth, TX, USA
System Cable CAT5 green PUR length 1.0 meters
70104018
System Cable CAT5 green PUR length 1.0 meters 70104018
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features: 2 × Shielded Connector, RJ45 Over-Molded Connector with Protection Booth Halogen Free Shielded Twisted Pair Cable, AWG 26/7, PUR 1:1 Cabling Option of Green and Black Cable

These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:

  • 2 × Shielded Connector, RJ45
  • Over-Molded Connector with Protection Booth
  • Halogen Free
  • Shielded Twisted Pair Cable, AWG 26/7, PUR
  • 1:1 Cabling
  • Option of Green and Black Cable
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09459711102 09459711102 62M1666 70104018
Product Name Cable Assemblies Cable Assemblies - Modular Cables Patch Cord, Cat 5E, Rj45, 1M, Green; Lan Category Harting System Cable CAT5 green PUR length 1.0 meters
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Cable Shielding Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data