HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9457251352

Description
Han 3A RJ45 Hybrid Cable A
Request a Quote
Description
Han 3A RJ45 Hybrid Cable A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09457251352 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09457251352
Modular Connectors / Ethernet Connectors 09457251352
Han 3A RJ45 Hybrid Cable A

Han 3A RJ45 Hybrid Cable A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 09457251352
Product Name Modular Connectors / Ethernet Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details