Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HARTING INC. OF NORTH AMERICA
9457151382 -- MODULAR/ETHERNET CABLES (RJ45, RJ11)
HARTING Inc. of North America
Modular/Ethernet Cables (RJ45, RJ11)
9457151382
Description
HAN 3A METAL RJ45 HYBRID CABLE A
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HAN 3A METAL RJ45 HYBRID CABLE A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-09457151382-ND
Modular/Ethernet Cables (RJ45, RJ11)
1195-09457151382-ND
HAN 3A METAL RJ45 HYBRID CABLE A
HAN 3A METAL RJ45 HYBRID CABLE A
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
1195-09457151382-ND
Product Name
Modular/Ethernet Cables (RJ45, RJ11)
Cable Type
Cat 5
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Specialized Cable Assemblies
GATELEADL500PB20G1KXPSA1
View Details
2
suppliers
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details
Eteily Technologies India Pvt. Ltd.
MHF3 Connector With 1.13mm Cable (L-10 CM) + MHF3 Connector
ET-M3RA-5L10C-M3RA
View Details
Harwin Plc
17+17 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches
G125-MC33468L4-0150L
Specs
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details