HARTING Inc. of North America Cable Assemblies 9457011566

Description
Cable Assemblies RJI 8AWG 28/7 CAT6 PVC
Request a Quote
Description
Cable Assemblies RJI 8AWG 28/7 CAT6 PVC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09457011566 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09457011566
Cable Assemblies 09457011566
Cable Assemblies RJI 8AWG 28/7 CAT6 PVC

Cable Assemblies RJI 8AWG 28/7 CAT6 PVC

Buy Now
Cable Assemblies - Modular Cables - 09457011566 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09457011566
Cable Assemblies - Modular Cables 09457011566
CABLE MOD 8P8C PLUG-PLUG 9.84'

CABLE MOD 8P8C PLUG-PLUG 9.84'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09457011566 09457011566
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details