HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9457011563

Description
RJI 8AWG 26/7, CAT6, PVC,
Request a Quote
Description
RJI 8AWG 26/7, CAT6, PVC,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09457011563 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09457011563
Modular Connectors / Ethernet Connectors 09457011563
RJI 8AWG 26/7, CAT6, PVC,

RJI 8AWG 26/7, CAT6, PVC,

Buy Now
Han 3A Metal Rj45 To Ip20 Rj45 Cable Assembly, Cat6A 4X2Xawg26/7, Pvc Yellow, 1.0M Harting - 45W0205 - Newark, An Avnet Company
Chicago, IL, United States
Han 3A Metal Rj45 To Ip20 Rj45 Cable Assembly, Cat6A 4X2Xawg26/7, Pvc Yellow, 1.0M Harting
45W0205
Han 3A Metal Rj45 To Ip20 Rj45 Cable Assembly, Cat6A 4X2Xawg26/7, Pvc Yellow, 1.0M Harting 45W0205
Han 3A Metal RJ45 to IP20 RJ45 Cable Assembly, Cat6a 4x2xAWG26/7, PVC Yellow, 1.0m

Han 3A Metal RJ45 to IP20 RJ45 Cable Assembly, Cat6a 4x2xAWG26/7, PVC Yellow, 1.0m

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09457011563 45W0205
Product Name Modular Connectors / Ethernet Connectors Han 3A Metal Rj45 To Ip20 Rj45 Cable Assembly, Cat6A 4X2Xawg26/7, Pvc Yellow, 1.0M Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details