HARTING Inc. of North America Cable Assemblies 9457011509

Description
Cable Assemblies RJI CAB.AWG28/7 STRA. I
Request a Quote
Description
Cable Assemblies RJI CAB.AWG28/7 STRA. I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09457011509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09457011509
Cable Assemblies 09457011509
Cable Assemblies RJI CAB.AWG28/7 STRA. I

Cable Assemblies RJI CAB.AWG28/7 STRA. I

Buy Now
Cable Assemblies - Modular Cables - 09457011509 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09457011509
Cable Assemblies - Modular Cables 09457011509
CABLE MOD 8P8C PLUG-PLUG 4.92'

CABLE MOD 8P8C PLUG-PLUG 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09457011509 09457011509
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - MHJ9-KMH-0,5-MF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q951-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers