HARTING Inc. of North America Cable Assemblies 9457005027

Description
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI
Request a Quote
Description
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09457005027 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09457005027
Cable Assemblies 09457005027
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI

Cable Assemblies RJI CAB 4XAWG 22/7 TRAI

Buy Now
Cable Assemblies - Between Series Adapter Cables - 09457005027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
09457005027
Cable Assemblies - Between Series Adapter Cables 09457005027
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site
Cable Assy, Rj45 Jack-M12 Plug, 5M, Grn; Connector Type A Harting - 04R9785 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Jack-M12 Plug, 5M, Grn; Connector Type A Harting
04R9785
Cable Assy, Rj45 Jack-M12 Plug, 5M, Grn; Connector Type A Harting 04R9785
CABLE ASSY, RJ45 JACK-M12 PLUG, 5M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5mm; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

CABLE ASSY, RJ45 JACK-M12 PLUG, 5M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5mm; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09457005027 09457005027 04R9785
Product Name Cable Assemblies Cable Assemblies - Between Series Adapter Cables Cable Assy, Rj45 Jack-M12 Plug, 5M, Grn; Connector Type A Harting
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details