HARTING Inc. of North America Cable Assemblies - Between Series Adapter Cables 9457005025

Description
CBL ASSY CIRC 4P M TO RJ45 9.84'
Description
CBL ASSY CIRC 4P M TO RJ45 9.84'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Between Series Adapter Cables - 09457005025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
09457005025
Cable Assemblies - Between Series Adapter Cables 09457005025
CBL ASSY CIRC 4P M TO RJ45 9.84'

CBL ASSY CIRC 4P M TO RJ45 9.84'

Supplier's Site
Cable Assy, Rj45 Jack-M12 Plug, 3M, Grn; Connector Type A Harting - 04R9784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Jack-M12 Plug, 3M, Grn; Connector Type A Harting
04R9784
Cable Assy, Rj45 Jack-M12 Plug, 3M, Grn; Connector Type A Harting 04R9784
CABLE ASSY, RJ45 JACK-M12 PLUG, 3M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3mm; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

CABLE ASSY, RJ45 JACK-M12 PLUG, 3M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3mm; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 09457005025 04R9784
Product Name Cable Assemblies - Between Series Adapter Cables Cable Assy, Rj45 Jack-M12 Plug, 3M, Grn; Connector Type A Harting
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details