HARTING Inc. of North America Cable Assemblies 9457005022

Description
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI
Request a Quote
Description
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09457005022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09457005022
Cable Assemblies 09457005022
Cable Assemblies RJI CAB 4XAWG 22/7 TRAI

Cable Assemblies RJI CAB 4XAWG 22/7 TRAI

Buy Now
Cable Assy, Rj45 Jack-M12 Plug, 1M, Grn; Connector Type A Harting - 04R9782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Jack-M12 Plug, 1M, Grn; Connector Type A Harting
04R9782
Cable Assy, Rj45 Jack-M12 Plug, 1M, Grn; Connector Type A Harting 04R9782
CABLE ASSY, RJ45 JACK-M12 PLUG, 1M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

CABLE ASSY, RJ45 JACK-M12 PLUG, 1M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - 09457005022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
09457005022
Cable Assemblies - Between Series Adapter Cables 09457005022
CBL ASSY CIRC 4P M TO RJ45 3.28'

CBL ASSY CIRC 4P M TO RJ45 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09457005022 04R9782 09457005022
Product Name Cable Assemblies Cable Assy, Rj45 Jack-M12 Plug, 1M, Grn; Connector Type A Harting Cable Assemblies - Between Series Adapter Cables
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details