HARTING Inc. of North America Cable Assemblies 9457001164

Description
Cable Assemblies RJI CBL AWG 22/7 FLEX.,
Request a Quote
Description
Cable Assemblies RJI CBL AWG 22/7 FLEX.,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09457001164 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09457001164
Cable Assemblies 09457001164
Cable Assemblies RJI CBL AWG 22/7 FLEX.,

Cable Assemblies RJI CBL AWG 22/7 FLEX.,

Buy Now
Cable Assemblies - Modular Cables - 09457001164 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09457001164
Cable Assemblies - Modular Cables 09457001164
CABLE MOD 8P4C PLUG-PLUG 4.92'

CABLE MOD 8P4C PLUG-PLUG 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09457001164 09457001164
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details