HARTING Inc. of North America Shld Ntwrk Cable, 5.2Mm, Yellow, 32.8Ft; Cable Shielding Harting 9456002014

Description
SHLD NTWRK CABLE, 5.2MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet
Description
SHLD NTWRK CABLE, 5.2MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Ntwrk Cable, 5.2Mm, Yellow, 32.8Ft; Cable Shielding Harting - 78AH8530 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 5.2Mm, Yellow, 32.8Ft; Cable Shielding Harting
78AH8530
Shld Ntwrk Cable, 5.2Mm, Yellow, 32.8Ft; Cable Shielding Harting 78AH8530
SHLD NTWRK CABLE, 5.2MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

SHLD NTWRK CABLE, 5.2MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH8530
Product Name Shld Ntwrk Cable, 5.2Mm, Yellow, 32.8Ft; Cable Shielding Harting
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details