HARTING Inc. of North America Shld Ntwrk Cable, 5.2Mm, Yellow, 164Ft; Cable Shielding Harting 9456002013

Description
SHLD NTWRK CABLE, 5.2MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet
Description
SHLD NTWRK CABLE, 5.2MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Ntwrk Cable, 5.2Mm, Yellow, 164Ft; Cable Shielding Harting - 78AH8529 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 5.2Mm, Yellow, 164Ft; Cable Shielding Harting
78AH8529
Shld Ntwrk Cable, 5.2Mm, Yellow, 164Ft; Cable Shielding Harting 78AH8529
SHLD NTWRK CABLE, 5.2MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

SHLD NTWRK CABLE, 5.2MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH8529
Product Name Shld Ntwrk Cable, 5.2Mm, Yellow, 164Ft; Cable Shielding Harting
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details