HARTING Inc. of North America Shld Ntwrk Cable, 4.7Mm, Yellow, 10M Rohs Compliant Harting 9456002004

Description
SHLD NTWRK CABLE, 4.7MM, YELLOW, 10M ROHS COMPLIANT: YES
Description
SHLD NTWRK CABLE, 4.7MM, YELLOW, 10M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Shld Ntwrk Cable, 4.7Mm, Yellow, 10M Rohs Compliant Harting - 81AH9526 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4.7Mm, Yellow, 10M Rohs Compliant Harting
81AH9526
Shld Ntwrk Cable, 4.7Mm, Yellow, 10M Rohs Compliant Harting 81AH9526
SHLD NTWRK CABLE, 4.7MM, YELLOW, 10M ROHS COMPLIANT: YES

SHLD NTWRK CABLE, 4.7MM, YELLOW, 10M ROHS COMPLIANT: YES

Supplier's Site
Shld Ntwrk Cable, 4.7Mm, Yellow, 32.8Ft; Cable Shielding Harting - 78AH8528 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4.7Mm, Yellow, 32.8Ft; Cable Shielding Harting
78AH8528
Shld Ntwrk Cable, 4.7Mm, Yellow, 32.8Ft; Cable Shielding Harting 78AH8528
SHLD NTWRK CABLE, 4.7MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

SHLD NTWRK CABLE, 4.7MM, YELLOW, 32.8FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 81AH9526 78AH8528
Product Name Shld Ntwrk Cable, 4.7Mm, Yellow, 10M Rohs Compliant Harting Shld Ntwrk Cable, 4.7Mm, Yellow, 32.8Ft; Cable Shielding Harting
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details