HARTING Inc. of North America Shld Ntwrk Cable, 4.7Mm, Yellow, 164Ft; Cable Shielding Harting 9456002003

Description
SHLD NTWRK CABLE, 4.7MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet
Description
SHLD NTWRK CABLE, 4.7MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Ntwrk Cable, 4.7Mm, Yellow, 164Ft; Cable Shielding Harting - 78AH8527 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4.7Mm, Yellow, 164Ft; Cable Shielding Harting
78AH8527
Shld Ntwrk Cable, 4.7Mm, Yellow, 164Ft; Cable Shielding Harting 78AH8527
SHLD NTWRK CABLE, 4.7MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

SHLD NTWRK CABLE, 4.7MM, YELLOW, 164FT; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:1 Pair; Jacket Color:Yellow RoHS Compliant: NA

Supplier's Site Datasheet
Shld Ntwrk Cable, 4.7Mm, Yellow, 50M Rohs Compliant Harting - 81AH9525 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4.7Mm, Yellow, 50M Rohs Compliant Harting
81AH9525
Shld Ntwrk Cable, 4.7Mm, Yellow, 50M Rohs Compliant Harting 81AH9525
SHLD NTWRK CABLE, 4.7MM, YELLOW, 50M ROHS COMPLIANT: YES

SHLD NTWRK CABLE, 4.7MM, YELLOW, 50M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 78AH8527 81AH9525
Product Name Shld Ntwrk Cable, 4.7Mm, Yellow, 164Ft; Cable Shielding Harting Shld Ntwrk Cable, 4.7Mm, Yellow, 50M Rohs Compliant Harting
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details