HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9455511541

Description
RJ Industrial RJ45 Jack wi
Request a Quote Datasheet
Description
RJ Industrial RJ45 Jack wi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09455511541 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09455511541
Modular Connectors / Ethernet Connectors 09455511541
RJ Industrial RJ45 Jack wi

RJ Industrial RJ45 Jack wi

Buy Now
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting - 67AC7343 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting
67AC7343
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting 67AC7343
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09455511541 67AC7343
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4F-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details