HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9455511540

Description
RJ Industrial RJ45 Jack wi
Request a Quote Datasheet
Description
RJ Industrial RJ45 Jack wi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09455511540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09455511540
Modular Connectors / Ethernet Connectors 09455511540
RJ Industrial RJ45 Jack wi

RJ Industrial RJ45 Jack wi

Buy Now
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting - 67AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting
67AC7342
Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting 67AC7342
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09455511540 67AC7342
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products