HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9455511110

Description
Ethernet & Telecom Connectors RJ 45 MOD.
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors RJ 45 MOD.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09455511110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09455511110
Modular Connectors / Ethernet Connectors 09455511110
Ethernet & Telecom Connectors RJ 45 MOD.

Ethernet & Telecom Connectors RJ 45 MOD.

Buy Now
Connector/Terminal/Pin - 67629701 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
67629701
Connector/Terminal/Pin 67629701
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5; IP RATING:IP20; CONNECTOR MOUNTING:SURFACE MOUNT; GENDER:JACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RJ45 CONNECTOR, JACK, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5; IP RATING:IP20; CONNECTOR MOUNTING:SURFACE MOUNT; GENDER:JACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting - 45W0141 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting
45W0141
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting 45W0141
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09455511110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09455511110
Modular Connectors / Ethernet Connectors 09455511110
Modular Connectors / Ethernet Connectors RJ 45 MOD. JACK SMD FOR HYBRID TAPE&REEL

Modular Connectors / Ethernet Connectors RJ 45 MOD. JACK SMD FOR HYBRID TAPE&REEL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09455511110 67629701 45W0141 09455511110
Product Name Modular Connectors / Ethernet Connectors Connector/Terminal/Pin Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Surface Mount Snap In
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details