Manufacturer: HARTING
Win Source Part Number: 848654-09455511102
Series: RJ Industrial®
Features: Jack Modular Connector
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-2207, 09-45-551-1102, 9455511102
Ethernet & Telecom Connectors RJ 45 MOD
CONN MOD JACK 8P8C R/A SHIELDED
Modular Connectors / Ethernet Connectors RJ 45 MOD JACK THT
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 848654-09455511102 | 09455511102 | 09455511102 | 09455511102 | 62M1658 |
| Product Name | Modular Connectors - 09455511102 | Modular Connectors / Ethernet Connectors | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | Through Hole |